Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG08054K70JNEA

Description
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1839-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1839-1-ND
Chip Resistor - Surface Mount 541-1839-1-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1839-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1839-6-ND
Chip Resistor - Surface Mount 541-1839-6-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1839-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1839-2-ND
Chip Resistor - Surface Mount 541-1839-2-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 4.7 OHM 1/8W 5% 0805 SMD - RCG08054K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/8W 5% 0805 SMD
RCG08054K70JNEA
RES 4.7 OHM 1/8W 5% 0805 SMD RCG08054K70JNEA
RES 4.7ohm 1/8W 5% 0805 SMD

RES 4.7ohm 1/8W 5% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1839-1-ND RCG08054K70JNEA
Product Name Chip Resistor - Surface Mount RES 4.7 OHM 1/8W 5% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details