Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W 1% 0805 SMD RCG080549K9FKEA

Description
RES 49.9ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 1% 0805 SMD - RCG080549K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 1% 0805 SMD
RCG080549K9FKEA
RES 49.9 OHM 1/8W 1% 0805 SMD RCG080549K9FKEA
RES 49.9ohm 1/8W 1% 0805 SMD

RES 49.9ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1824-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1824-1-ND
Chip Resistor - Surface Mount 541-1824-1-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1824-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1824-2-ND
Chip Resistor - Surface Mount 541-1824-2-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1824-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1824-6-ND
Chip Resistor - Surface Mount 541-1824-6-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 49K9, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay - 33AK3605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
33AK3605
Res, 49K9, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay 33AK3605
RES, 49K9, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 49K9, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG080549K9FKEA 541-1824-1-ND 33AK3605
Product Name RES 49.9 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 49K9, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers