Vishay Intertechnology, Inc. RES 499 OHM 1/8W 1% 0805 SMD RCG0805499RFKEA

Description
RES 499ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 499ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/8W 1% 0805 SMD - RCG0805499RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W 1% 0805 SMD
RCG0805499RFKEA
RES 499 OHM 1/8W 1% 0805 SMD RCG0805499RFKEA
RES 499ohm 1/8W 1% 0805 SMD

RES 499ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCG0805499RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG0805499RFKEATR-ND
Chip Resistor - Surface Mount 541-RCG0805499RFKEATR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG0805499RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG0805499RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCG0805499RFKEADKR-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG0805499RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG0805499RFKEACT-ND
Chip Resistor - Surface Mount 541-RCG0805499RFKEACT-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCG0805499RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG0805499RFKEA
Chip Resistor - Surface Mount RCG0805499RFKEA
RES SMD 499 OHM 1% 1/8W 0805

RES SMD 499 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCG0805499RFKEA 541-RCG0805499RFKEATR-ND RCG0805499RFKEA
Product Name RES 499 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details