Vishay Precision Group RES 47K OHM 1/8W 5% 0805 SMD RCG080547K0JNEA

Description
RES 47Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 47Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/8W 5% 0805 SMD - RCG080547K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/8W 5% 0805 SMD
RCG080547K0JNEA
RES 47K OHM 1/8W 5% 0805 SMD RCG080547K0JNEA
RES 47Kohm 1/8W 5% 0805 SMD

RES 47Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1844-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1844-6-ND
Chip Resistor - Surface Mount 541-1844-6-ND
47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1844-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1844-1-ND
Chip Resistor - Surface Mount 541-1844-1-ND
47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1844-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1844-2-ND
Chip Resistor - Surface Mount 541-1844-2-ND
47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 47K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8506
Res, 47K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8506
RES, 47K, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 47K, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG080547K0JNEA 541-1844-6-ND 84AH8506
Product Name RES 47K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, 47K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers