Vishay Intertechnology, Inc. RES 3.3 OHM 1/8W 5% 0805 SMD RCG08053K30JNEA

Description
RES 3.3ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 3.3ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 1/8W 5% 0805 SMD - RCG08053K30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/8W 5% 0805 SMD
RCG08053K30JNEA
RES 3.3 OHM 1/8W 5% 0805 SMD RCG08053K30JNEA
RES 3.3ohm 1/8W 5% 0805 SMD

RES 3.3ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1838-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1838-2-ND
Chip Resistor - Surface Mount 541-1838-2-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1838-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1838-1-ND
Chip Resistor - Surface Mount 541-1838-1-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1838-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1838-6-ND
Chip Resistor - Surface Mount 541-1838-6-ND
3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 3K3, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay - 33AK3602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
33AK3602
Res, 3K3, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay 33AK3602
RES, 3K3, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 3K3, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG08053K30JNEA 541-1838-2-ND 33AK3602
Product Name RES 3.3 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, 3K3, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details