Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG08052K20JNEA

Description
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1837-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1837-6-ND
Chip Resistor - Surface Mount 541-1837-6-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1837-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1837-1-ND
Chip Resistor - Surface Mount 541-1837-1-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1837-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1837-2-ND
Chip Resistor - Surface Mount 541-1837-2-ND
2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 2.2 OHM 1/8W 5% 0805 SMD - RCG08052K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/8W 5% 0805 SMD
RCG08052K20JNEA
RES 2.2 OHM 1/8W 5% 0805 SMD RCG08052K20JNEA
RES 2.2ohm 1/8W 5% 0805 SMD

RES 2.2ohm 1/8W 5% 0805 SMD

Supplier's Site
RES SMD 2.2K OHM 5% 1/8W 0805 - 873-RCG08052K20JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2K OHM 5% 1/8W 0805
873-RCG08052K20JNEA
RES SMD 2.2K OHM 5% 1/8W 0805 873-RCG08052K20JNEA
RES SMD 2.2K OHM 5% 1/8W 0805

RES SMD 2.2K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-1837-6-ND RCG08052K20JNEA 873-RCG08052K20JNEA
Product Name Chip Resistor - Surface Mount RES 2.2 OHM 1/8W 5% 0805 SMD RES SMD 2.2K OHM 5% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details