Vishay Intertechnology, Inc. RES 22 OHM 1/8W 5% 0805 SMD RCG080522R0JNEA

Description
RES 22ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 22ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/8W 5% 0805 SMD - RCG080522R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/8W 5% 0805 SMD
RCG080522R0JNEA
RES 22 OHM 1/8W 5% 0805 SMD RCG080522R0JNEA
RES 22ohm 1/8W 5% 0805 SMD

RES 22ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1831-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1831-2-ND
Chip Resistor - Surface Mount 541-1831-2-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCG080522R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG080522R0JNEA
Chip Resistor - Surface Mount RCG080522R0JNEA
RES SMD 22 OHM 5% 1/8W 0805

RES SMD 22 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCG080522R0JNEA 541-1831-2-ND RCG080522R0JNEA
Product Name RES 22 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details