Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG08051R00JNEA

Description
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCG08051R00JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG08051R00JNEADKR-ND
Chip Resistor - Surface Mount 541-RCG08051R00JNEADKR-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG08051R00JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG08051R00JNEACT-ND
Chip Resistor - Surface Mount 541-RCG08051R00JNEACT-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG08051R00JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG08051R00JNEATR-ND
Chip Resistor - Surface Mount 541-RCG08051R00JNEATR-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 1 OHM 1/8W 5% 0805 SMD - RCG08051R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/8W 5% 0805 SMD
RCG08051R00JNEA
RES 1 OHM 1/8W 5% 0805 SMD RCG08051R00JNEA
RES 1ohm 1/8W 5% 0805 SMD

RES 1ohm 1/8W 5% 0805 SMD

Supplier's Site
Res, 1R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay - 33AK3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
33AK3600
Res, 1R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay 33AK3600
RES, 1R, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 1R, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCG08051R00JNEADKR-ND RCG08051R00JNEA 33AK3600
Product Name Chip Resistor - Surface Mount RES 1 OHM 1/8W 5% 0805 SMD Res, 1R, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details