Vishay Precision Group RES 1M OHM 1/8W 1% 0805 SMD RCG08051M00FKEA

Description
RES 1Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/8W 1% 0805 SMD - RCG08051M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W 1% 0805 SMD
RCG08051M00FKEA
RES 1M OHM 1/8W 1% 0805 SMD RCG08051M00FKEA
RES 1Mohm 1/8W 1% 0805 SMD

RES 1Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1826-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1826-2-ND
Chip Resistor - Surface Mount 541-1826-2-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1826-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1826-1-ND
Chip Resistor - Surface Mount 541-1826-1-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1826-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1826-6-ND
Chip Resistor - Surface Mount 541-1826-6-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8499
Res, 1M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8499
RES, 1M, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG08051M00FKEA 541-1826-2-ND 84AH8499
Product Name RES 1M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 1M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details