Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG080510R0FKEA

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1814-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1814-2-ND
Chip Resistor - Surface Mount 541-1814-2-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1814-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1814-6-ND
Chip Resistor - Surface Mount 541-1814-6-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1814-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1814-1-ND
Chip Resistor - Surface Mount 541-1814-1-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 10 OHM 1/8W 1% 0805 SMD - RCG080510R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W 1% 0805 SMD
RCG080510R0FKEA
RES 10 OHM 1/8W 1% 0805 SMD RCG080510R0FKEA
RES 10ohm 1/8W 1% 0805 SMD

RES 10ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8502
Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8502
RES, 10R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1814-2-ND RCG080510R0FKEA 84AH8502
Product Name Chip Resistor - Surface Mount RES 10 OHM 1/8W 1% 0805 SMD Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details