Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG080510K0FKEA

Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1821-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1821-2-ND
Chip Resistor - Surface Mount 541-1821-2-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1821-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1821-6-ND
Chip Resistor - Surface Mount 541-1821-6-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1821-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1821-1-ND
Chip Resistor - Surface Mount 541-1821-1-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 10K OHM 1/8W 1% 0805 SMD - RCG080510K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 1% 0805 SMD
RCG080510K0FKEA
RES 10K OHM 1/8W 1% 0805 SMD RCG080510K0FKEA
RES 10Kohm 1/8W 1% 0805 SMD

RES 10Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, 10K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8501
Res, 10K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8501
RES, 10K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1821-2-ND RCG080510K0FKEA 84AH8501
Product Name Chip Resistor - Surface Mount RES 10K OHM 1/8W 1% 0805 SMD Res, 10K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details