Vishay Precision Group RES 100 OHM 1/8W 1% 0805 SMD RCG0805100RFKEA

Description
RES 100ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W 1% 0805 SMD - RCG0805100RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% 0805 SMD
RCG0805100RFKEA
RES 100 OHM 1/8W 1% 0805 SMD RCG0805100RFKEA
RES 100ohm 1/8W 1% 0805 SMD

RES 100ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1815-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1815-2-ND
Chip Resistor - Surface Mount 541-1815-2-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1815-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1815-1-ND
Chip Resistor - Surface Mount 541-1815-1-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1815-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1815-6-ND
Chip Resistor - Surface Mount 541-1815-6-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8504
Res, 100R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8504
RES, 100R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCG0805100RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG0805100RFKEA
Resistors - Chip Resistor - Surface Mount RCG0805100RFKEA
RES 100 OHM 1% 1/8W 0805

RES 100 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCG0805100RFKEA 541-1815-2-ND 84AH8504 RCG0805100RFKEA
Product Name RES 100 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 100R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details