Vishay Intertechnology, Inc. RES 4.99 OHM 1/10W 1% 0603 SMD RCG06034K99FKEA

Description
RES 4.99ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/10W 1% 0603 SMD - RCG06034K99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/10W 1% 0603 SMD
RCG06034K99FKEA
RES 4.99 OHM 1/10W 1% 0603 SMD RCG06034K99FKEA
RES 4.99ohm 1/10W 1% 0603 SMD

RES 4.99ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1783-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1783-2-ND
Chip Resistor - Surface Mount 541-1783-2-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1783-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1783-6-ND
Chip Resistor - Surface Mount 541-1783-6-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1783-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1783-1-ND
Chip Resistor - Surface Mount 541-1783-1-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG06034K99FKEA 541-1783-2-ND
Product Name RES 4.99 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details