Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W 1% 0603 SMD RCG060349K9FKEA

Description
RES 49.9ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W 1% 0603 SMD - RCG060349K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W 1% 0603 SMD
RCG060349K9FKEA
RES 49.9 OHM 1/10W 1% 0603 SMD RCG060349K9FKEA
RES 49.9ohm 1/10W 1% 0603 SMD

RES 49.9ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1787-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1787-2-ND
Chip Resistor - Surface Mount 541-1787-2-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG060349K9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG060349K9FKEA
Resistors - Chip Resistor - Surface Mount RCG060349K9FKEA
RES 49.9K OHM 1% 1/10W 0603

RES 49.9K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCG060349K9FKEA 541-1787-2-ND RCG060349K9FKEA
Product Name RES 49.9 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 49.9 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details