Vishay Intertechnology, Inc. RES 499 OHM 1/10W 1% 0603 SMD RCG0603499RFKEA

Description
RES 499ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 499ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/10W 1% 0603 SMD - RCG0603499RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/10W 1% 0603 SMD
RCG0603499RFKEA
RES 499 OHM 1/10W 1% 0603 SMD RCG0603499RFKEA
RES 499ohm 1/10W 1% 0603 SMD

RES 499ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1779-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1779-2-ND
Chip Resistor - Surface Mount 541-1779-2-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCG0603499RFKEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCG0603499RFKEA
Chip Resistor - Surface Mount RCG0603499RFKEA
RES SMD 499 OHM 1% 1/10W 0603

RES SMD 499 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCG0603499RFKEA 541-1779-2-ND RCG0603499RFKEA
Product Name RES 499 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details