Vishay Intertechnology, Inc. RES 47 OHM 1/10W 5% 0603 SMD RCG060347R0JNEA

Description
RES 47ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 47ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/10W 5% 0603 SMD - RCG060347R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/10W 5% 0603 SMD
RCG060347R0JNEA
RES 47 OHM 1/10W 5% 0603 SMD RCG060347R0JNEA
RES 47ohm 1/10W 5% 0603 SMD

RES 47ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1795-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1795-2-ND
Chip Resistor - Surface Mount 541-1795-2-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG060347R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCG060347R0JNEA
Resistors - Chip Resistor - Surface Mount RCG060347R0JNEA
RES 47 OHM 5% 1/10W 0603

RES 47 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RCG060347R0JNEA 541-1795-2-ND RCG060347R0JNEA
Product Name RES 47 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details