Vishay Intertechnology, Inc. RES 470K OHM 1/10W 5% 0603 SMD RCG0603470KJNEA

Description
RES 470Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/10W 5% 0603 SMD - RCG0603470KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/10W 5% 0603 SMD
RCG0603470KJNEA
RES 470K OHM 1/10W 5% 0603 SMD RCG0603470KJNEA
RES 470Kohm 1/10W 5% 0603 SMD

RES 470Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1811-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1811-2-ND
Chip Resistor - Surface Mount 541-1811-2-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1811-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1811-6-ND
Chip Resistor - Surface Mount 541-1811-6-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1811-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1811-1-ND
Chip Resistor - Surface Mount 541-1811-1-ND
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG0603470KJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG0603470KJNEA
Resistors - Chip Resistor - Surface Mount RCG0603470KJNEA
RES 470K OHM 5% 1/10W 0603

RES 470K OHM 5% 1/10W 0603

Supplier's Site
Res, 470K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay - 33AK3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
33AK3599
Res, 470K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay 33AK3599
RES, 470K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 470K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCG0603470KJNEA 541-1811-2-ND RCG0603470KJNEA 33AK3599
Product Name RES 470K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 470K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers