RES 2.2ohm 1/10W 5% 0603 SMD
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 2.2 OHM 5% 1/10W 0603
RES 2.2 OHM 5% 1/10W 0603
RES 2.2 OHM 5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCG06032R20JNEA | 541-RCG06032R20JNEATR-ND | RCG06032R20JNEA |
| Product Name | RES 2.2 OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor |