2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 2.2ohm 1/10W 5% 0603 SMD
RES 2.2K OHM 5% 1/10W 0603
RES, 2K2, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1800-6-ND | RCG06032K20JNEA | RCG06032K20JNEA | 33AK3595 |
| Product Name | Chip Resistor - Surface Mount | RES 2.2 OHM 1/10W 5% 0603 SMD | Resistors - Chip Resistor - Surface Mount | Res, 2K2, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |