Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG06032K00FKEA

Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1782-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1782-1-ND
Chip Resistor - Surface Mount 541-1782-1-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1782-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1782-2-ND
Chip Resistor - Surface Mount 541-1782-2-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1782-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1782-6-ND
Chip Resistor - Surface Mount 541-1782-6-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 2 OHM 1/10W 1% 0603 SMD - RCG06032K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1/10W 1% 0603 SMD
RCG06032K00FKEA
RES 2 OHM 1/10W 1% 0603 SMD RCG06032K00FKEA
RES 2ohm 1/10W 1% 0603 SMD

RES 2ohm 1/10W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1782-1-ND RCG06032K00FKEA
Product Name Chip Resistor - Surface Mount RES 2 OHM 1/10W 1% 0603 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details