Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG06031R00FKEA

Description
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1776-2-ND
Chip Resistor - Surface Mount 541-1776-2-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1776-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1776-6-ND
Chip Resistor - Surface Mount 541-1776-6-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1776-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1776-1-ND
Chip Resistor - Surface Mount 541-1776-1-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 1 OHM 1/10W 1% 0603 SMD - RCG06031R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/10W 1% 0603 SMD
RCG06031R00FKEA
RES 1 OHM 1/10W 1% 0603 SMD RCG06031R00FKEA
RES 1ohm 1/10W 1% 0603 SMD

RES 1ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCG06031R00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG06031R00FKEA
Chip Resistor - Surface Mount RCG06031R00FKEA
RES SMD 1 OHM 1% 1/10W 0603

RES SMD 1 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay - 84AH8495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
84AH8495
Res, 1R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay 84AH8495
RES, 1R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-1776-2-ND RCG06031R00FKEA RCG06031R00FKEA 84AH8495
Product Name Chip Resistor - Surface Mount RES 1 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 1R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers