Vishay Intertechnology, Inc. RES 1.5 OHM 1/10W 1% 0603 SMD RCG06031K50FKEA

Description
RES 1.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/10W 1% 0603 SMD - RCG06031K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/10W 1% 0603 SMD
RCG06031K50FKEA
RES 1.5 OHM 1/10W 1% 0603 SMD RCG06031K50FKEA
RES 1.5ohm 1/10W 1% 0603 SMD

RES 1.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1781-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1781-6-ND
Chip Resistor - Surface Mount 541-1781-6-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1781-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1781-1-ND
Chip Resistor - Surface Mount 541-1781-1-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1781-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1781-2-ND
Chip Resistor - Surface Mount 541-1781-2-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG06031K50FKEA 541-1781-6-ND
Product Name RES 1.5 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details