Vishay Intertechnology, Inc. RES 1K OHM 1/10W 5% 0603 SMD RCG06031K00JNEA

Description
RES 1Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/10W 5% 0603 SMD - RCG06031K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/10W 5% 0603 SMD
RCG06031K00JNEA
RES 1K OHM 1/10W 5% 0603 SMD RCG06031K00JNEA
RES 1Kohm 1/10W 5% 0603 SMD

RES 1Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1799-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1799-6-ND
Chip Resistor - Surface Mount 541-1799-6-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1799-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1799-1-ND
Chip Resistor - Surface Mount 541-1799-1-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1799-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1799-2-ND
Chip Resistor - Surface Mount 541-1799-2-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG06031K00JNEA 541-1799-6-ND
Product Name RES 1K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers