Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG06031K00FKEA

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1780-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1780-1-ND
Chip Resistor - Surface Mount 541-1780-1-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1780-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1780-2-ND
Chip Resistor - Surface Mount 541-1780-2-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1780-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1780-6-ND
Chip Resistor - Surface Mount 541-1780-6-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 1 OHM 1/10W 1% 0603 SMD - RCG06031K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/10W 1% 0603 SMD
RCG06031K00FKEA
RES 1 OHM 1/10W 1% 0603 SMD RCG06031K00FKEA
RES 1ohm 1/10W 1% 0603 SMD

RES 1ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, 1K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay - 84AH8493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
84AH8493
Res, 1K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay 84AH8493
RES, 1K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1780-1-ND RCG06031K00FKEA 84AH8493
Product Name Chip Resistor - Surface Mount RES 1 OHM 1/10W 1% 0603 SMD Res, 1K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details