Vishay Precision Group RES 10 OHM 1/10W 1% 0603 SMD RCG060310R0FKEA

Description
RES 10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/10W 1% 0603 SMD - RCG060310R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/10W 1% 0603 SMD
RCG060310R0FKEA
RES 10 OHM 1/10W 1% 0603 SMD RCG060310R0FKEA
RES 10ohm 1/10W 1% 0603 SMD

RES 10ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1777-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1777-2-ND
Chip Resistor - Surface Mount 541-1777-2-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1777-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1777-1-ND
Chip Resistor - Surface Mount 541-1777-1-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1777-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1777-6-ND
Chip Resistor - Surface Mount 541-1777-6-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay - 84AH8497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
84AH8497
Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay 84AH8497
RES, 10R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG060310R0FKEA 541-1777-2-ND 84AH8497
Product Name RES 10 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details