Vishay Intertechnology, Inc. RES 10K OHM 1/10W 5% 0603 SMD RCG060310K0JNEA

Description
RES 10Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W 5% 0603 SMD - RCG060310K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W 5% 0603 SMD
RCG060310K0JNEA
RES 10K OHM 1/10W 5% 0603 SMD RCG060310K0JNEA
RES 10Kohm 1/10W 5% 0603 SMD

RES 10Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1804-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1804-6-ND
Chip Resistor - Surface Mount 541-1804-6-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1804-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1804-2-ND
Chip Resistor - Surface Mount 541-1804-2-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1804-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1804-1-ND
Chip Resistor - Surface Mount 541-1804-1-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 10K, 5%, 0.1W, 0603, Thick Film Rohs Compliant Vishay - 84AH8496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
84AH8496
Res, 10K, 5%, 0.1W, 0603, Thick Film Rohs Compliant Vishay 84AH8496
RES, 10K, 5%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG060310K0JNEA 541-1804-6-ND 84AH8496
Product Name RES 10K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, 10K, 5%, 0.1W, 0603, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details