Vishay Precision Group RES 10K OHM 1/10W 1% 0603 SMD RCG060310K0FKEA

Description
RES 10Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W 1% 0603 SMD - RCG060310K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W 1% 0603 SMD
RCG060310K0FKEA
RES 10K OHM 1/10W 1% 0603 SMD RCG060310K0FKEA
RES 10Kohm 1/10W 1% 0603 SMD

RES 10Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1784-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1784-1-ND
Chip Resistor - Surface Mount 541-1784-1-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1784-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1784-2-ND
Chip Resistor - Surface Mount 541-1784-2-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1784-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1784-6-ND
Chip Resistor - Surface Mount 541-1784-6-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
SMD Resistor - 52-RCG060310K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD .1watt 10kohms 1% 0603 100ppm Product overview: RCG060310K0FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCG060310K0FKEA can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD .1watt 10kohms 1% 0603 100ppm Product overview: RCG060310K0FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCG060310K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay - 61AC6106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay
61AC6106
Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay 61AC6106
RES, THICK FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay - 65AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay
65AC3565
Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay 65AC3565
RES, THICK FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCG060310K0FKEA 541-1784-1-ND 52-RCG060310K0FKEA 61AC6106
Product Name RES 10K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount SMD Resistor Res, Thick Film, 10K, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details