The Vishay Jumper, 0R, 0.1W, 0603, is a thick film resistor designed for applications requiring a zero-ohm connection. It is RoHS compliant, ensuring it meets environmental regulations without relying on exemptions. The component features a power rating of 0.1W and is suitable for a maximum voltage of 75V. It is packaged in a 0603 size, which is commonly used in surface mount technology. The jumper is characterized by its stability, with a resistance drift of OîR/R = 1% over 1000 hours at 70°C. This product is ideal for engineers looking for reliable jumpers in compact electronic designs.
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 0.0ohm 1/10W JUMP 0603 SMD
JUMPER, 0R, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-1888-6-ND | RCG06030000Z0EA | 84AH8492 |
| Product Name | Chip Resistor - Surface Mount | RES 0.0 OHM 1/10W JUMP 0603 SMD | Jumper, 0R, 0.1W, 0603, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |