Vishay Intertechnology, Inc. RES 7.5 OHM 1/16W 5% 0402 SMD RCG04027K50JNED

Description
RES 7.5ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 7.5ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/16W 5% 0402 SMD - RCG04027K50JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/16W 5% 0402 SMD
RCG04027K50JNED
RES 7.5 OHM 1/16W 5% 0402 SMD RCG04027K50JNED
RES 7.5ohm 1/16W 5% 0402 SMD

RES 7.5ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1766-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1766-2-ND
Chip Resistor - Surface Mount 541-1766-2-ND
7.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

7.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG04027K50JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCG04027K50JNED
Resistors - Chip Resistor - Surface Mount RCG04027K50JNED
RES 7.5K OHM 5% 1/16W 0402

RES 7.5K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RCG04027K50JNED 541-1766-2-ND RCG04027K50JNED
Product Name RES 7.5 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 7.5 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details