Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG04024R70JNED

Description
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1755-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1755-2-ND
Chip Resistor - Surface Mount 541-1755-2-ND
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 4.7 OHM 1/16W 5% 0402 SMD - RCG04024R70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/16W 5% 0402 SMD
RCG04024R70JNED
RES 4.7 OHM 1/16W 5% 0402 SMD RCG04024R70JNED
RES 4.7ohm 1/16W 5% 0402 SMD

RES 4.7ohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCG04024R70JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG04024R70JNED
Resistors - Chip Resistor - Surface Mount RCG04024R70JNED
RES 4.7 OHM 5% 1/16W 0402

RES 4.7 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-1755-2-ND RCG04024R70JNED RCG04024R70JNED
Product Name Chip Resistor - Surface Mount RES 4.7 OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details