Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG04024K99FKED

Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1746-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1746-6-ND
Chip Resistor - Surface Mount 541-1746-6-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1746-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1746-2-ND
Chip Resistor - Surface Mount 541-1746-2-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1746-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1746-1-ND
Chip Resistor - Surface Mount 541-1746-1-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 4.99 OHM 1/16W 1% 0402 SMD - RCG04024K99FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/16W 1% 0402 SMD
RCG04024K99FKED
RES 4.99 OHM 1/16W 1% 0402 SMD RCG04024K99FKED
RES 4.99ohm 1/16W 1% 0402 SMD

RES 4.99ohm 1/16W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1746-6-ND RCG04024K99FKED
Product Name Chip Resistor - Surface Mount RES 4.99 OHM 1/16W 1% 0402 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers