Vishay Intertechnology, Inc. RES 4.7 OHM 1/16W 5% 0402 SMD RCG04024K70JNED

Description
RES 4.7ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/16W 5% 0402 SMD - RCG04024K70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/16W 5% 0402 SMD
RCG04024K70JNED
RES 4.7 OHM 1/16W 5% 0402 SMD RCG04024K70JNED
RES 4.7ohm 1/16W 5% 0402 SMD

RES 4.7ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1765-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1765-1-ND
Chip Resistor - Surface Mount 541-1765-1-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1765-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1765-2-ND
Chip Resistor - Surface Mount 541-1765-2-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1765-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1765-6-ND
Chip Resistor - Surface Mount 541-1765-6-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG04024K70JNED 541-1765-1-ND
Product Name RES 4.7 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details