Vishay Intertechnology, Inc. RES 49.9 OHM 1/16W 1% 0402 SMD RCG040249K9FKED

Description
RES 49.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 49.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/16W 1% 0402 SMD - RCG040249K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/16W 1% 0402 SMD
RCG040249K9FKED
RES 49.9 OHM 1/16W 1% 0402 SMD RCG040249K9FKED
RES 49.9ohm 1/16W 1% 0402 SMD

RES 49.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1750-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1750-1-ND
Chip Resistor - Surface Mount 541-1750-1-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1750-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1750-2-ND
Chip Resistor - Surface Mount 541-1750-2-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1750-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1750-6-ND
Chip Resistor - Surface Mount 541-1750-6-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG040249K9FKED 541-1750-1-ND
Product Name RES 49.9 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers