Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG0402470RJNED

Description
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1761-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1761-2-ND
Chip Resistor - Surface Mount 541-1761-2-ND
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 470 OHM 1/16W 5% 0402 SMD - RCG0402470RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/16W 5% 0402 SMD
RCG0402470RJNED
RES 470 OHM 1/16W 5% 0402 SMD RCG0402470RJNED
RES 470ohm 1/16W 5% 0402 SMD

RES 470ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCG0402470RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG0402470RJNED
Chip Resistor - Surface Mount RCG0402470RJNED
RES SMD 470 OHM 5% 1/16W 0402

RES SMD 470 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-1761-2-ND RCG0402470RJNED RCG0402470RJNED
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details