Vishay Intertechnology, Inc. RES 470K OHM 1/16W 5% 0402 SMD RCG0402470KJNED

Description
RES 470Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/16W 5% 0402 SMD - RCG0402470KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/16W 5% 0402 SMD
RCG0402470KJNED
RES 470K OHM 1/16W 5% 0402 SMD RCG0402470KJNED
RES 470Kohm 1/16W 5% 0402 SMD

RES 470Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1774-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1774-2-ND
Chip Resistor - Surface Mount 541-1774-2-ND
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1774-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1774-6-ND
Chip Resistor - Surface Mount 541-1774-6-ND
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1774-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1774-1-ND
Chip Resistor - Surface Mount 541-1774-1-ND
470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

470 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG0402470KJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG0402470KJNED
Resistors - Chip Resistor - Surface Mount RCG0402470KJNED
RES 470K OHM 5% 1/16W 0402

RES 470K OHM 5% 1/16W 0402

Supplier's Site
Res, 470K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3592
Res, 470K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3592
RES, 470K, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 470K, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCG0402470KJNED 541-1774-2-ND RCG0402470KJNED 33AK3592
Product Name RES 470K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 470K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details