Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG04023K30JNED

Description
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1764-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1764-6-ND
Chip Resistor - Surface Mount 541-1764-6-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1764-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1764-2-ND
Chip Resistor - Surface Mount 541-1764-2-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1764-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1764-1-ND
Chip Resistor - Surface Mount 541-1764-1-ND
3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 3.3 OHM 1/16W 5% 0402 SMD - RCG04023K30JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/16W 5% 0402 SMD
RCG04023K30JNED
RES 3.3 OHM 1/16W 5% 0402 SMD RCG04023K30JNED
RES 3.3ohm 1/16W 5% 0402 SMD

RES 3.3ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCG04023K30JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG04023K30JNED
Chip Resistor - Surface Mount RCG04023K30JNED
RES SMD 3.3K OHM 5% 1/16W 0402

RES SMD 3.3K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-1764-6-ND RCG04023K30JNED RCG04023K30JNED
Product Name Chip Resistor - Surface Mount RES 3.3 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details