Vishay Intertechnology, Inc. RES 22K OHM 1/16W 5% 0402 SMD RCG040222K0JNED

Description
RES 22Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 22Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/16W 5% 0402 SMD - RCG040222K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/16W 5% 0402 SMD
RCG040222K0JNED
RES 22K OHM 1/16W 5% 0402 SMD RCG040222K0JNED
RES 22Kohm 1/16W 5% 0402 SMD

RES 22Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1768-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1768-2-ND
Chip Resistor - Surface Mount 541-1768-2-ND
22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG040222K0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG040222K0JNED
Resistors - Chip Resistor - Surface Mount RCG040222K0JNED
RES 22K OHM 5% 1/16W 0402

RES 22K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCG040222K0JNED 541-1768-2-ND RCG040222K0JNED
Product Name RES 22K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details