Vishay Intertechnology, Inc. RES 220K OHM 1/16W 5% 0402 SMD RCG0402220KJNED

Description
RES 220Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/16W 5% 0402 SMD - RCG0402220KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/16W 5% 0402 SMD
RCG0402220KJNED
RES 220K OHM 1/16W 5% 0402 SMD RCG0402220KJNED
RES 220Kohm 1/16W 5% 0402 SMD

RES 220Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1773-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1773-2-ND
Chip Resistor - Surface Mount 541-1773-2-ND
220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG0402220KJNED 541-1773-2-ND
Product Name RES 220K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details