Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG04021M00JNED

Description
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1775-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1775-2-ND
Chip Resistor - Surface Mount 541-1775-2-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1775-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1775-1-ND
Chip Resistor - Surface Mount 541-1775-1-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1775-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1775-6-ND
Chip Resistor - Surface Mount 541-1775-6-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 1M OHM 1/16W 5% 0402 SMD - RCG04021M00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/16W 5% 0402 SMD
RCG04021M00JNED
RES 1M OHM 1/16W 5% 0402 SMD RCG04021M00JNED
RES 1Mohm 1/16W 5% 0402 SMD

RES 1Mohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCG04021M00JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG04021M00JNED
Resistors - Chip Resistor - Surface Mount RCG04021M00JNED
RES 1M OHM 5% 1/16W 0402

RES 1M OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-1775-2-ND RCG04021M00JNED RCG04021M00JNED
Product Name Chip Resistor - Surface Mount RES 1M OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers