Vishay Intertechnology, Inc. RES 1M OHM 1/16W 1% 0402 SMD RCG04021M00FKED

Description
RES 1Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/16W 1% 0402 SMD - RCG04021M00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/16W 1% 0402 SMD
RCG04021M00FKED
RES 1M OHM 1/16W 1% 0402 SMD RCG04021M00FKED
RES 1Mohm 1/16W 1% 0402 SMD

RES 1Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1752-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1752-2-ND
Chip Resistor - Surface Mount 541-1752-2-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1752-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1752-6-ND
Chip Resistor - Surface Mount 541-1752-6-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1752-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1752-1-ND
Chip Resistor - Surface Mount 541-1752-1-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.063W, 0402, Thick Film Rohs Compliant Vishay - 84AH8491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.063W, 0402, Thick Film Rohs Compliant Vishay
84AH8491
Res, 1M, 1%, 0.063W, 0402, Thick Film Rohs Compliant Vishay 84AH8491
RES, 1M, 1%, 0.063W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.063W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG04021M00FKED 541-1752-2-ND 84AH8491
Product Name RES 1M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, 1M, 1%, 0.063W, 0402, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers