Vishay Precision Group Chip Resistor - Surface Mount RCG04021K00FKED

Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1743-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1743-1-ND
Chip Resistor - Surface Mount 541-1743-1-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1743-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1743-6-ND
Chip Resistor - Surface Mount 541-1743-6-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1743-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1743-2-ND
Chip Resistor - Surface Mount 541-1743-2-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 1 OHM 1/16W 1% 0402 SMD - RCG04021K00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/16W 1% 0402 SMD
RCG04021K00FKED
RES 1 OHM 1/16W 1% 0402 SMD RCG04021K00FKED
RES 1ohm 1/16W 1% 0402 SMD

RES 1ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCG04021K00FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG04021K00FKED
Chip Resistor - Surface Mount RCG04021K00FKED
RES SMD 1K OHM 1% 1/16W 0402

RES SMD 1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay - 61AC6105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay
61AC6105
Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay 61AC6105
RES, THICK FILM, 1K, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay - 65AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay
65AC3564
Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay 65AC3564
RES, THICK FILM, 1K, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-1743-1-ND RCG04021K00FKED RCG04021K00FKED 61AC6105
Product Name Chip Resistor - Surface Mount RES 1 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details