Vishay Intertechnology, Inc. RES 10K OHM 1/16W 5% 0402 SMD RCG040210K0JNED

Description
RES 10Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/16W 5% 0402 SMD - RCG040210K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/16W 5% 0402 SMD
RCG040210K0JNED
RES 10K OHM 1/16W 5% 0402 SMD RCG040210K0JNED
RES 10Kohm 1/16W 5% 0402 SMD

RES 10Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1767-6-ND
Chip Resistor - Surface Mount 541-1767-6-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1767-1-ND
Chip Resistor - Surface Mount 541-1767-1-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1767-2-ND
Chip Resistor - Surface Mount 541-1767-2-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG040210K0JNED 541-1767-6-ND
Product Name RES 10K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers