Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG040210K0FKED

Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1747-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1747-1-ND
Chip Resistor - Surface Mount 541-1747-1-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1747-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1747-6-ND
Chip Resistor - Surface Mount 541-1747-6-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1747-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1747-2-ND
Chip Resistor - Surface Mount 541-1747-2-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD Resistor - 52-RCG040210K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD .063watt 10kohms 1% 0402 100ppm Product overview: RCG040210K0FKED from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCG040210K0FKED can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD .063watt 10kohms 1% 0402 100ppm Product overview: RCG040210K0FKED from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCG040210K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10K OHM 1/16W 1% 0402 SMD - RCG040210K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/16W 1% 0402 SMD
RCG040210K0FKED
RES 10K OHM 1/16W 1% 0402 SMD RCG040210K0FKED
RES 10Kohm 1/16W 1% 0402 SMD

RES 10Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087747-RCG040210K0FKED
Resistors - Chip Resistor - Surface Mount 1087747-RCG040210K0FKED
Win Source Part Number: 1087747-RCG040210K0F KED Category: Resistors>Chip Resistor - Surface Mount Series: RCG e3 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0710KL; CRG0402F10K; AC0402FR-0710KL; RC0402FR-1310KL; RK73H1ETTP1002F; MCR01MZPF1002RCG0402 10K0FKED.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1747-2,541-1747- 1,541-1747-6

Win Source Part Number: 1087747-RCG040210K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: RCG e3
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-0710KL; CRG0402F10K; AC0402FR-0710KL; RC0402FR-1310KL; RK73H1ETTP1002F; MCR01MZPF1002RCG040210K0FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1747-2,541-1747-1,541-1747-6

Buy Now Datasheet
Res, 10K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3589
Res, 10K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3589
RES, 10K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1747-1-ND 52-RCG040210K0FKED RCG040210K0FKED 1087747-RCG040210K0FKED 33AK3589
Product Name Chip Resistor - Surface Mount SMD Resistor RES 10K OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, 10K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details