Vishay Intertechnology, Inc. RES 100K OHM 1/16W 1% 0402 SMD RCG0402100KFKED

Description
RES 100Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/16W 1% 0402 SMD - RCG0402100KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/16W 1% 0402 SMD
RCG0402100KFKED
RES 100K OHM 1/16W 1% 0402 SMD RCG0402100KFKED
RES 100Kohm 1/16W 1% 0402 SMD

RES 100Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1751-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1751-2-ND
Chip Resistor - Surface Mount 541-1751-2-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1751-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1751-1-ND
Chip Resistor - Surface Mount 541-1751-1-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1751-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1751-6-ND
Chip Resistor - Surface Mount 541-1751-6-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3590
Res, 100K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3590
RES, 100K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RCG0402100KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG0402100KFKED
Chip Resistor - Surface Mount RCG0402100KFKED
RES SMD 100K OHM 1% 1/16W 0402

RES SMD 100K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCG0402100KFKED 541-1751-2-ND 33AK3590 RCG0402100KFKED
Product Name RES 100K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, 100K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details