Vishay Precision Group RES 0.0 OHM 1/16W JUMP 0402 SMD RCG04020000Z0ED

Description
RES 0.0ohm 1/16W JUMP 0402 SMD
Request a Quote Datasheet
Description
RES 0.0ohm 1/16W JUMP 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 1/16W JUMP 0402 SMD - RCG04020000Z0ED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1/16W JUMP 0402 SMD
RCG04020000Z0ED
RES 0.0 OHM 1/16W JUMP 0402 SMD RCG04020000Z0ED
RES 0.0ohm 1/16W JUMP 0402 SMD

RES 0.0ohm 1/16W JUMP 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1887-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1887-6-ND
Chip Resistor - Surface Mount 541-1887-6-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1887-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1887-1-ND
Chip Resistor - Surface Mount 541-1887-1-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1887-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1887-2-ND
Chip Resistor - Surface Mount 541-1887-2-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay - 61AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay
61AC6104
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay 61AC6104
RES, THICK FILM, 0R, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:RCG Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:RCG Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay - 65AC3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay
65AC3563
Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay 65AC3563
RES, THICK FILM, 0R, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:RCG Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.063W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:RCG Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG04020000Z0ED 541-1887-6-ND 61AC6104
Product Name RES 0.0 OHM 1/16W JUMP 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.063W, 0402; Resistor Case / Package Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers