Chassis Mount Resistor
Resistance:10kohm; Product Range:RCEC ISO Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C; Resistor Type:High Power; Product Length:38mmRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCECISOVS1002KB-ND | RCECISOVS1002KB | 71Y8168 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | ||
| Resistance Range | 10000 ohms | ||
| Tolerance | 10 +/- % |