Vishay Precision Group Chassis Mount Resistors RCECISOVS1000KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCECISOVS1000KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCECISOVS1000KB-ND
Chassis Mount Resistors 716-RCECISOVS1000KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCECISOVS1000KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCECISOVS1000KB
Chassis Mount Resistors RCECISOVS1000KB
MCB RESISTORS

MCB RESISTORS

Supplier's Site Datasheet
Resistance Vishay - 71Y8166 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8166
Resistance Vishay 71Y8166
Resistance:100ohm; Product Range:RCEC ISO Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/° C; Resistor Type:High Power; Product Length:38mm RoHS Compliant: Yes

Resistance:100ohm; Product Range:RCEC ISO Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/°C; Resistor Type:High Power; Product Length:38mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCECISOVS1000KB-ND RCECISOVS1000KB 71Y8166
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details