Vishay Precision Group Chassis Mount Resistors RCECISOFS1000KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCECISOFS1000KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCECISOFS1000KB-ND
Chassis Mount Resistors 716-RCECISOFS1000KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCECISOFS1000KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCECISOFS1000KB
Chassis Mount Resistors RCECISOFS1000KB
MCB RESISTORS

MCB RESISTORS

Supplier's Site Datasheet
Resistance Vishay - 71Y8163 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8163
Resistance Vishay 71Y8163
Resistance:100ohm; Product Range:RCEC ISO Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/° C; Resistor Type:High Power; Product Length:38mm RoHS Compliant: Yes

Resistance:100ohm; Product Range:RCEC ISO Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/°C; Resistor Type:High Power; Product Length:38mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCECISOFS1000KB-ND RCECISOFS1000KB 71Y8163
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details