120 kOhms ±5% 800W Thick Film Chassis Mount Resistor
RCEC 750 HV 120K 5% BO15
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCEC750HV1203JB-ND | RCEC750HV1203JB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M4 Threaded |
| Tolerance | 5 +/- % | 5 +/- % |