50 Ohms ±10% 800W Thick Film Chassis Mount Resistor
RCEC 750 50U 10% BO24
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCEC75050R0KB-ND | RCEC75050R0KB |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M4 Threaded |
| Tolerance | 10 +/- % | 10 +/- % |